Justrite Mfg. Co., LLC Justrite Cease-Fire Gray Steel 15 gal Safety Can - 25 in Height - 14 1/2 in Overall Diameter - 697841-00877 26005

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 25 in height. The Justrite Cease-Fire safety can is made of steel, comes in gray and meets UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 14 1/2 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 25 in height. The Justrite Cease-Fire safety can is made of steel, comes in gray and meets UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 14 1/2 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Justrite Cease-Fire Gray Steel 15 gal Safety Can - 25 in Height - 14 1/2 in Overall Diameter - 697841-00877 - 697841-00877 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Cease-Fire Gray Steel 15 gal Safety Can - 25 in Height - 14 1/2 in Overall Diameter - 697841-00877
697841-00877
Justrite Cease-Fire Gray Steel 15 gal Safety Can - 25 in Height - 14 1/2 in Overall Diameter - 697841-00877 697841-00877
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 25 in height. The Justrite Cease-Fire safety can is made of steel, comes in gray and meets UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 14 1/2 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 25 in height. The Justrite Cease-Fire safety can is made of steel, comes in gray and meets UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 14 1/2 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-00877
Product Name Justrite Cease-Fire Gray Steel 15 gal Safety Can - 25 in Height - 14 1/2 in Overall Diameter - 697841-00877
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Carbide Insert Packaging - 1.74X1.46X.32 (44.3 x 37.1 x 8.2 MM) 5 CELL INSERT BOX - IB05/B7 - MOCAP LLC
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details