Justrite Mfg. Co., LLC Justrite Cease-Fire White Steel 12 gal Safety Can - 20 1/4 in Height - 14 1/2 in Overall Diameter - 697841-00876 26001W

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 20 1/4 in height. The Justrite Cease-Fire safety can is made of steel, comes in white and meets UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 14 1/2 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 20 1/4 in height. The Justrite Cease-Fire safety can is made of steel, comes in white and meets UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 14 1/2 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Justrite Cease-Fire White Steel 12 gal Safety Can - 20 1/4 in Height - 14 1/2 in Overall Diameter - 697841-00876 - 697841-00876 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Cease-Fire White Steel 12 gal Safety Can - 20 1/4 in Height - 14 1/2 in Overall Diameter - 697841-00876
697841-00876
Justrite Cease-Fire White Steel 12 gal Safety Can - 20 1/4 in Height - 14 1/2 in Overall Diameter - 697841-00876 697841-00876
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 20 1/4 in height. The Justrite Cease-Fire safety can is made of steel, comes in white and meets UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 14 1/2 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 20 1/4 in height. The Justrite Cease-Fire safety can is made of steel, comes in white and meets UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 14 1/2 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-00876
Product Name Justrite Cease-Fire White Steel 12 gal Safety Can - 20 1/4 in Height - 14 1/2 in Overall Diameter - 697841-00876
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Insert Packaging - 3-3/4X1-15/32X1/4 (95.3X37.5X6.6 MM) 1 CELL INSERT BOX - IB01/A1 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details