Justrite Mfg. Co., LLC Justrite Safesite Yellow Hazardous Material Storage Cabinet - 48 in Width - 31 1/8 in Height - Floor Standing - 697841-09115 16032Y

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 48 in width x 31 1/8 in height. The Justrite Safesite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA Compliant, OSHA standards.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 48 in width x 31 1/8 in height. The Justrite Safesite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA Compliant, OSHA standards.

Suppliers

Company
Product
Description
Supplier Links
Justrite Safesite Yellow Hazardous Material Storage Cabinet - 48 in Width - 31 1/8 in Height - Floor Standing - 697841-09115 - 697841-09115 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Safesite Yellow Hazardous Material Storage Cabinet - 48 in Width - 31 1/8 in Height - Floor Standing - 697841-09115
697841-09115
Justrite Safesite Yellow Hazardous Material Storage Cabinet - 48 in Width - 31 1/8 in Height - Floor Standing - 697841-09115 697841-09115
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 48 in width x 31 1/8 in height. The Justrite Safesite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA Compliant, OSHA standards.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 48 in width x 31 1/8 in height. The Justrite Safesite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA Compliant, OSHA standards.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-09115
Product Name Justrite Safesite Yellow Hazardous Material Storage Cabinet - 48 in Width - 31 1/8 in Height - Floor Standing - 697841-09115
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Server Cabinets - 1863285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 37.05 inch (941 mm)
Width 15.08 inch (383 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details