Jungheinrich AG Mobile Robots ERC 215a

Description
The Jungheinrich ERC 215a is a reliable and versatile Automated Guided Vehicle (AGV) designed to handle recurring transport tasks. Its standout features and capabilities make it an excellent choice for industrial automation. The compact design of the ERC 215a makes it ideal for boosting efficiency in narrow spaces. It can navigate through tight aisles and confined areas with ease, enabling seamless material transport in warehouses or production facilities where space is limited. This compact size allows for optimized utilization of available space, contributing to overall operational efficiency. Equipped with a 2.8 kW 3-phase AC motor, the ERC 215a ensures constant power delivery. This high-performance motor enables the AGV to operate efficiently and reliably, even when transporting heavy loads or maneuvering on inclines. Additionally, the electrically controlled lift motor provides smooth and quiet lifting and lowering operations, ensuring gentle handling of goods, even at high lift heights. Safety is a top priority in industrial automation, and the ERC 215a is designed with a sturdy construction featuring a steel frame and enclosed structure. This robust design enhances the overall durability of the AGV, protecting it from potential impacts or collisions during operation. The AGV is equipped with standard personal protection scanners, allowing it to operate safely in mixed environments alongside manual trucks and pedestrians. These scanners detect obstacles in the travel route, including the direction of travel, load direction, and when cornering, further enhancing safety during operation. Navigation of the ERC 215a is facilitated by laser navigation technology. The AGV utilizes reflectors placed along the travel route or a combination of reflectors and environmental features to navigate accurately and reliably. This advanced navigation system ensures precise movement and enables the AGV to follow designated paths, optimizing workflow efficiency and reducing the risk of errors or accidents. The ERC 215a is based on Jungheinrich's tested standard truck, which allows for easy integration into existing IT structures. It can seamlessly communicate and coordinate with other automated equipment or warehouse management systems, enhancing overall productivity and workflow management. Additionally, the AGV can be utilized as a stand-alone system, providing flexibility in different operational setups. While not specifically mentioned in the provided information, it's worth noting that Jungheinrich products are known for their high-quality engineering and customization options. Therefore, the ERC 215a may offer specialized specifications such as tolerance for extreme temperatures, making it suitable for use in challenging environments like cold storage facilities or high-temperature manufacturing areas. In summary, the Jungheinrich ERC 215a AGV is a reliable and versatile solution for recurring transport tasks. With its compact design, powerful motor, robust safety features, and precise navigation capabilities, it enhances efficiency and safety in material handling processes. The AGV's compatibility with existing IT structures and standalone operation options make it a flexible choice for industrial automation.
Description
The Jungheinrich ERC 215a is a reliable and versatile Automated Guided Vehicle (AGV) designed to handle recurring transport tasks. Its standout features and capabilities make it an excellent choice for industrial automation. The compact design of the ERC 215a makes it ideal for boosting efficiency in narrow spaces. It can navigate through tight aisles and confined areas with ease, enabling seamless material transport in warehouses or production facilities where space is limited. This compact size allows for optimized utilization of available space, contributing to overall operational efficiency. Equipped with a 2.8 kW 3-phase AC motor, the ERC 215a ensures constant power delivery. This high-performance motor enables the AGV to operate efficiently and reliably, even when transporting heavy loads or maneuvering on inclines. Additionally, the electrically controlled lift motor provides smooth and quiet lifting and lowering operations, ensuring gentle handling of goods, even at high lift heights. Safety is a top priority in industrial automation, and the ERC 215a is designed with a sturdy construction featuring a steel frame and enclosed structure. This robust design enhances the overall durability of the AGV, protecting it from potential impacts or collisions during operation. The AGV is equipped with standard personal protection scanners, allowing it to operate safely in mixed environments alongside manual trucks and pedestrians. These scanners detect obstacles in the travel route, including the direction of travel, load direction, and when cornering, further enhancing safety during operation. Navigation of the ERC 215a is facilitated by laser navigation technology. The AGV utilizes reflectors placed along the travel route or a combination of reflectors and environmental features to navigate accurately and reliably. This advanced navigation system ensures precise movement and enables the AGV to follow designated paths, optimizing workflow efficiency and reducing the risk of errors or accidents. The ERC 215a is based on Jungheinrich's tested standard truck, which allows for easy integration into existing IT structures. It can seamlessly communicate and coordinate with other automated equipment or warehouse management systems, enhancing overall productivity and workflow management. Additionally, the AGV can be utilized as a stand-alone system, providing flexibility in different operational setups. While not specifically mentioned in the provided information, it's worth noting that Jungheinrich products are known for their high-quality engineering and customization options. Therefore, the ERC 215a may offer specialized specifications such as tolerance for extreme temperatures, making it suitable for use in challenging environments like cold storage facilities or high-temperature manufacturing areas. In summary, the Jungheinrich ERC 215a AGV is a reliable and versatile solution for recurring transport tasks. With its compact design, powerful motor, robust safety features, and precise navigation capabilities, it enhances efficiency and safety in material handling processes. The AGV's compatibility with existing IT structures and standalone operation options make it a flexible choice for industrial automation.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - ERC 215a - Jungheinrich AG
Hamburg, Germany
Mobile Robots
ERC 215a
Mobile Robots ERC 215a
The Jungheinrich ERC 215a is a reliable and versatile Automated Guided Vehicle (AGV) designed to handle recurring transport tasks. Its standout features and capabilities make it an excellent choice for industrial automation. The compact design of the ERC 215a makes it ideal for boosting efficiency in narrow spaces. It can navigate through tight aisles and confined areas with ease, enabling seamless material transport in warehouses or production facilities where space is limited. This compact size allows for optimized utilization of available space, contributing to overall operational efficiency. Equipped with a 2.8 kW 3-phase AC motor, the ERC 215a ensures constant power delivery. This high-performance motor enables the AGV to operate efficiently and reliably, even when transporting heavy loads or maneuvering on inclines. Additionally, the electrically controlled lift motor provides smooth and quiet lifting and lowering operations, ensuring gentle handling of goods, even at high lift heights. Safety is a top priority in industrial automation, and the ERC 215a is designed with a sturdy construction featuring a steel frame and enclosed structure. This robust design enhances the overall durability of the AGV, protecting it from potential impacts or collisions during operation. The AGV is equipped with standard personal protection scanners, allowing it to operate safely in mixed environments alongside manual trucks and pedestrians. These scanners detect obstacles in the travel route, including the direction of travel, load direction, and when cornering, further enhancing safety during operation. Navigation of the ERC 215a is facilitated by laser navigation technology. The AGV utilizes reflectors placed along the travel route or a combination of reflectors and environmental features to navigate accurately and reliably. This advanced navigation system ensures precise movement and enables the AGV to follow designated paths, optimizing workflow efficiency and reducing the risk of errors or accidents. The ERC 215a is based on Jungheinrich's tested standard truck, which allows for easy integration into existing IT structures. It can seamlessly communicate and coordinate with other automated equipment or warehouse management systems, enhancing overall productivity and workflow management. Additionally, the AGV can be utilized as a stand-alone system, providing flexibility in different operational setups. While not specifically mentioned in the provided information, it's worth noting that Jungheinrich products are known for their high-quality engineering and customization options. Therefore, the ERC 215a may offer specialized specifications such as tolerance for extreme temperatures, making it suitable for use in challenging environments like cold storage facilities or high-temperature manufacturing areas. In summary, the Jungheinrich ERC 215a AGV is a reliable and versatile solution for recurring transport tasks. With its compact design, powerful motor, robust safety features, and precise navigation capabilities, it enhances efficiency and safety in material handling processes. The AGV's compatibility with existing IT structures and standalone operation options make it a flexible choice for industrial automation.

The Jungheinrich ERC 215a is a reliable and versatile Automated Guided Vehicle (AGV) designed to handle recurring transport tasks. Its standout features and capabilities make it an excellent choice for industrial automation.
The compact design of the ERC 215a makes it ideal for boosting efficiency in narrow spaces. It can navigate through tight aisles and confined areas with ease, enabling seamless material transport in warehouses or production facilities where space is limited. This compact size allows for optimized utilization of available space, contributing to overall operational efficiency.
Equipped with a 2.8 kW 3-phase AC motor, the ERC 215a ensures constant power delivery. This high-performance motor enables the AGV to operate efficiently and reliably, even when transporting heavy loads or maneuvering on inclines. Additionally, the electrically controlled lift motor provides smooth and quiet lifting and lowering operations, ensuring gentle handling of goods, even at high lift heights.
Safety is a top priority in industrial automation, and the ERC 215a is designed with a sturdy construction featuring a steel frame and enclosed structure. This robust design enhances the overall durability of the AGV, protecting it from potential impacts or collisions during operation. The AGV is equipped with standard personal protection scanners, allowing it to operate safely in mixed environments alongside manual trucks and pedestrians. These scanners detect obstacles in the travel route, including the direction of travel, load direction, and when cornering, further enhancing safety during operation.
Navigation of the ERC 215a is facilitated by laser navigation technology. The AGV utilizes reflectors placed along the travel route or a combination of reflectors and environmental features to navigate accurately and reliably. This advanced navigation system ensures precise movement and enables the AGV to follow designated paths, optimizing workflow efficiency and reducing the risk of errors or accidents.
The ERC 215a is based on Jungheinrich's tested standard truck, which allows for easy integration into existing IT structures. It can seamlessly communicate and coordinate with other automated equipment or warehouse management systems, enhancing overall productivity and workflow management. Additionally, the AGV can be utilized as a stand-alone system, providing flexibility in different operational setups.
While not specifically mentioned in the provided information, it's worth noting that Jungheinrich products are known for their high-quality engineering and customization options. Therefore, the ERC 215a may offer specialized specifications such as tolerance for extreme temperatures, making it suitable for use in challenging environments like cold storage facilities or high-temperature manufacturing areas.
In summary, the Jungheinrich ERC 215a AGV is a reliable and versatile solution for recurring transport tasks. With its compact design, powerful motor, robust safety features, and precise navigation capabilities, it enhances efficiency and safety in material handling processes. The AGV's compatibility with existing IT structures and standalone operation options make it a flexible choice for industrial automation.

Supplier's Site

Technical Specifications

  Jungheinrich AG
Product Category Robots
Product Number ERC 215a
Product Name Mobile Robots
Robot Type Service Robot
Unlock Full Specs
to access all available technical data

Similar Products

High-Load Hexapod - H-845 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Precision Assembly, Astronomy, Aviation and Aerospace
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details
Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 3 kg (6.62 lbs)
View Details