JUMO Process Control, Inc. Rtd Sensor, Indoor, Outdoor, -50 C, +90 C Rohs Compliant Jumo 90/00546800

Description
RTD Sensor, Indoor, Outdoor, -50 C, +90 C RoHS Compliant: Yes
Datasheet
Description
RTD Sensor, Indoor, Outdoor, -50 C, +90 C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Indoor, Outdoor, -50 C, +90 C Rohs Compliant Jumo - 54W1079 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Indoor, Outdoor, -50 C, +90 C Rohs Compliant Jumo
54W1079
Rtd Sensor, Indoor, Outdoor, -50 C, +90 C Rohs Compliant Jumo 54W1079
RTD Sensor, Indoor, Outdoor, -50 C, +90 C RoHS Compliant: Yes

RTD Sensor, Indoor, Outdoor, -50 C, +90 C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 54W1079
Product Name Rtd Sensor, Indoor, Outdoor, -50 C, +90 C Rohs Compliant Jumo
Unlock Full Specs
to access all available technical data

Similar Products

DARTs Series 850C Platinum RTD 200 Ohm Sensor with Leads -  - Sensata Technologies
Specs
Sensed Temperature -40 to 1652 F (-40 to 900 C)
Element Material Platinum
Reference Resistance 200 Ohms; 500 Ohms; 1000 Ohms
View Details
Hazardous Location RTD Assembly -  - Pyromation
Specs
Sensed Temperature -200 to 600 F (-129 to 316 C)
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details