JUMO Process Control, Inc. Rtd Sensor, Indoor, Outdoor, 100 Ohm, -30 C, +80 C Rohs Compliant Jumo 90/00065671

Description
RTD Sensor, Indoor, Outdoor, 100 ohm, -30 C, +80 C RoHS Compliant: Yes
Datasheet
Description
RTD Sensor, Indoor, Outdoor, 100 ohm, -30 C, +80 C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Indoor, Outdoor, 100 Ohm, -30 C, +80 C Rohs Compliant Jumo - 35M2405 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Indoor, Outdoor, 100 Ohm, -30 C, +80 C Rohs Compliant Jumo
35M2405
Rtd Sensor, Indoor, Outdoor, 100 Ohm, -30 C, +80 C Rohs Compliant Jumo 35M2405
RTD Sensor, Indoor, Outdoor, 100 ohm, -30 C, +80 C RoHS Compliant: Yes

RTD Sensor, Indoor, Outdoor, 100 ohm, -30 C, +80 C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 35M2405
Product Name Rtd Sensor, Indoor, Outdoor, 100 Ohm, -30 C, +80 C Rohs Compliant Jumo
Unlock Full Specs
to access all available technical data

Similar Products

Rtd Probe, Pt100, 6Mm X 100Mm, Ss; Length Sensata/cynergy3 - 57AC5911 - Newark, An Avnet Company
Specs
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Diameter or Width Range 0.2362 inch (6 mm)
View Details
Thermometer Replacement RTD - Food, Dairy & Pharmaceutical -  - Pyromation
Specs
Sensed Temperature ? to 399 F (? to 204 C)
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details