JUMO Process Control, Inc. Thermocouple, Material Insulated, 100Mm, K, -200 C, +1200 C, Nickel Chromium, 2.5 M Rohs Compliant Jumo 90/00056813

Description
Thermocouple, Material Insulated, 100mm, K, -200 C, +1200 C, Nickel Chromium, 2.5 m RoHS Compliant: Yes
Datasheet
Description
Thermocouple, Material Insulated, 100mm, K, -200 C, +1200 C, Nickel Chromium, 2.5 m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Material Insulated, 100Mm, K, -200 C, +1200 C, Nickel Chromium, 2.5 M Rohs Compliant Jumo - 15P4289 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Material Insulated, 100Mm, K, -200 C, +1200 C, Nickel Chromium, 2.5 M Rohs Compliant Jumo
15P4289
Thermocouple, Material Insulated, 100Mm, K, -200 C, +1200 C, Nickel Chromium, 2.5 M Rohs Compliant Jumo 15P4289
Thermocouple, Material Insulated, 100mm, K, -200 C, +1200 C, Nickel Chromium, 2.5 m RoHS Compliant: Yes

Thermocouple, Material Insulated, 100mm, K, -200 C, +1200 C, Nickel Chromium, 2.5 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 15P4289
Product Name Thermocouple, Material Insulated, 100Mm, K, -200 C, +1200 C, Nickel Chromium, 2.5 M Rohs Compliant Jumo
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Miniature MgO Thermocouple -  - Pyromation
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature)
View Details
Quick Disconnect Probe -  - Conax Technologies
Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.8000 inch (20.32 mm)
Sensitive Length 2.9 inch (73.66 mm)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details