Logoscreen 600 series paperless touchscreen chart recorder features an intuitive, icon-based operation and visualisation model that makes it easy to handle and use. Various versions are available for process data recording. The chart recorder displays data using the default visualisations, such as curve diagram, bar graph, text image or digital diagram. In addition, you can create up to six individual process screens with up to 100 objects per screen to fit any requirement.
Intuitive touchscreen operation. Excellent TFT screen (640 x 480). 1 GByte internal data memory. Up to 2 analogue outputs. 24 External analogue and digital channels via all interfaces (Modbus master/slave). Horizontal and vertical line graph. Up to 6 customer-specific process screens. Ethernet interface. Integrated web server for online visualisation. Bath report recording. Batch control (start, stop and texts) even via barcode scanner and interface. Modbus master function (even with Modbus/TCP). Counters and integrators (6 channels). Math and logic module (6 channels each) as extra code. Automatic data read-out via PCA communication software PCC. Data recording compliant with FDA 21 CFR Part 11 (extra code). Manual detection by digital certificate (extra code)
Chart Type = Paperless
Parameter Measured = Current, Humidity, Resistance, Temperature, Voltage
Maximum Temperature Measurement = +200 (Cu100) °C, +200 (Cu50) °C, +250 (Ni100) °C, +850 (PT 1000) °C, +850 (PT100) °C, +850 (PT50) °C
Maximum Humidity Measurement = â¤85%RH
Maximum Current Measurement = 20mA
Maximum Voltage Measurement = 1V
Maximum Resistance Measurement = 4000 Ohms
Recorder Input Type = Analogue, Digital
Number of Inputs = 6
Number of Outputs = 1
RS Components, Ltd. | |
---|---|
Product Category | Data Acquisition |
Product Number | 1445939 |
Data Acquisition | Chart Recorder |