Professional range of Jumo temperature transducers from the dTRANS 05 series. The 707050 model has an output signal of 4 to 20 mA. The input and out signal are electrically isolated from each other. The USB interface allows connection to a PC and does not require any additional auxiliary voltage. The transducer incorporates a two colour (red/green) LED operating indicator.
LED control indicator. Electrically isolated input and output
Input Type = 2-Wire, Resistance Transmitter, Resistor/Potentiomet
Supply Voltage = 11 - 35 V
Diameter = 44 mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
Series = dTrans T05
Depth = 21mm
RS Components, Ltd. | |
---|---|
Product Category | RTD Temperature Transmitters |
Product Number | 9092897 |
Operating Temperature | -40 to 185 F (-40 to 85 C) |