JTEKT North America, Inc. Bearing B610OH

Description
ROLLER BEARING, DRAWN CUP NEEDLE, OPEN ENDS, W/ FULL COMPLEMENT, 3/8 IN BORE, 9/16 IN OD, 5/8 IN WIDTH, 7100RPM. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, DRAWN CUP NEEDLE, OPEN ENDS, W/ FULL COMPLEMENT, 3/8 IN BORE, 9/16 IN OD, 5/8 IN WIDTH, 7100RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 43793989 - Radwell International
Willingboro, NJ, United States
Bearing
43793989
Bearing 43793989
ROLLER BEARING, DRAWN CUP NEEDLE, OPEN ENDS, W/ FULL COMPLEMENT, 3/8 IN BORE, 9/16 IN OD, 5/8 IN WIDTH, 7100RPM. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, DRAWN CUP NEEDLE, OPEN ENDS, W/ FULL COMPLEMENT, 3/8 IN BORE, 9/16 IN OD, 5/8 IN WIDTH, 7100RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 43793989
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Roller Bearings - 1469262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
.2500 in. ID, .6562 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4200 lbs (1905 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details