JST Sales America, Inc. Rectangular Connectors - XMP-08V XMP-08V

Description
Manufacturer: JST Sales America Inc. Win Source Part Number: 850589-XMP-08V Series: * Features: Rectangular Connectors - Housings Package: Bulk Family Name: XMP Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.69.8000
Request a Quote
Description
Manufacturer: JST Sales America Inc. Win Source Part Number: 850589-XMP-08V Series: * Features: Rectangular Connectors - Housings Package: Bulk Family Name: XMP Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.69.8000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - XMP-08V - 850589-XMP-08V - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - XMP-08V
850589-XMP-08V
Rectangular Connectors - XMP-08V 850589-XMP-08V
Manufacturer: JST Sales America Inc. Win Source Part Number: 850589-XMP-08V Series: * Features: Rectangular Connectors - Housings Package: Bulk Family Name: XMP Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.69.8000

Manufacturer: JST Sales America Inc.
Win Source Part Number: 850589-XMP-08V
Series: *
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: XMP
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8536.69.8000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 850589-XMP-08V
Product Name Rectangular Connectors - XMP-08V
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10200ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Header; 5; 8 A; 125/300 V; 0.150 in.; 0.80 in.; Polyamide 6.6 - 70078482 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2000-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 20 AWG
View Details