JST Sales America, Inc. Wire To Board Connector, Receptacle, 2 Position, 2.5Mm; Product Range Jst (Japan Solderless Terminals) XHP-2

Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 2.5MM; Product Range:XH Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:SXH Crimp Contacts; Connector Type:Wire to Board; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 2.5MM; Product Range:XH Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:SXH Crimp Contacts; Connector Type:Wire to Board; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, Receptacle, 2 Position, 2.5Mm; Product Range Jst (Japan Solderless Terminals) - 72M6922 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle, 2 Position, 2.5Mm; Product Range Jst (Japan Solderless Terminals)
72M6922
Wire To Board Connector, Receptacle, 2 Position, 2.5Mm; Product Range Jst (Japan Solderless Terminals) 72M6922
WIRE TO BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 2.5MM; Product Range:XH Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:SXH Crimp Contacts; Connector Type:Wire to Board; No. of Rows:1Rows RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 2.5MM; Product Range:XH Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:SXH Crimp Contacts; Connector Type:Wire to Board; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72M6922
Product Name Wire To Board Connector, Receptacle, 2 Position, 2.5Mm; Product Range Jst (Japan Solderless Terminals)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 155 mm (6.1 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details