JST Sales America, Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings XARR-08V

Description
Win Source Part Number: 1354593-XARR-08V Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: XA Package: Bulk Product Status: Active Base Product Number: XARR Mounting Type: Panel Mount, Snap-In HTSUS: 8538.90.6000 ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Male Pin Number of Positions: 8 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.098" (2.50mm)
Request a Quote
Description
Win Source Part Number: 1354593-XARR-08V Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: XA Package: Bulk Product Status: Active Base Product Number: XARR Mounting Type: Panel Mount, Snap-In HTSUS: 8538.90.6000 ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Male Pin Number of Positions: 8 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.098" (2.50mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 1354593-XARR-08V is a rectangular connector housing designed for panel mounting with a snap-in fastening type. It features a 2.5mm pitch and accommodates up to 8 positions in a single row. The connector is rated for a maximum current of 3A and a voltage of 250V AC or DC. It operates within a temperature range of -25°C to +85°C and has a contact resistance of 10mΩ maximum. The housing is made from natural PA 66 material, compliant with RoHS standards, and is suitable for crimp termination. This product is recognized under standard E60389 and is currently active in the market.

Datasheet Summary
Powered by GS/AI

The Win Source part number 1354593-XARR-08V is a rectangular connector housing designed for panel mounting with a snap-in fastening type. It features a 2.5mm pitch and accommodates up to 8 positions in a single row. The connector is rated for a maximum current of 3A and a voltage of 250V AC or DC. It operates within a temperature range of -25°C to +85°C and has a contact resistance of 10mΩ maximum. The housing is made from natural PA 66 material, compliant with RoHS standards, and is suitable for crimp termination. This product is recognized under standard E60389 and is currently active in the market.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1354593-XARR-08V - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1354593-XARR-08V
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1354593-XARR-08V
Win Source Part Number: 1354593-XARR-08V Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: XA Package: Bulk Product Status: Active Base Product Number: XARR Mounting Type: Panel Mount, Snap-In HTSUS: 8538.90.6000 ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Male Pin Number of Positions: 8 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.098" (2.50mm)

Win Source Part Number: 1354593-XARR-08V
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: JST Sales America Inc.
Series: XA
Package: Bulk
Product Status: Active
Base Product Number: XARR
Mounting Type: Panel Mount, Snap-In
HTSUS: 8538.90.6000
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions: 8
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-XARR-08V
Electronic Connector 2027-XARR-08V
Headers & Wire Housings XA RECEPTACLE HOUSING (WIRE TO WIRE) Product overview: XARR-08V from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-XARR-08V can be used for catalog matching and distributor lookup.

Headers & Wire Housings XA RECEPTACLE HOUSING (WIRE TO WIRE) Product overview: XARR-08V from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-XARR-08V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1354593-XARR-08V 2027-XARR-08V
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5B-2431-3A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers