JST Sales America, Inc. Connectors, Interconnects - Rectangular Connectors - Housings XADRP-18V

Description
Win Source Part Number: 1185160-XADRP-18V Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: XAD Number of Positions: 18 Pitch: 0.098" (2.50mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.098" (2.50mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): XADRP18V; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: JST Sales America Inc. Other Names: 455-2167,XADRP-18V(P ),XADRP-18V-ND,XADRP 18VP Base Product Number: XADR
Request a Quote Datasheet
Description
Win Source Part Number: 1185160-XADRP-18V Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: XAD Number of Positions: 18 Pitch: 0.098" (2.50mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.098" (2.50mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): XADRP18V; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: JST Sales America Inc. Other Names: 455-2167,XADRP-18V(P ),XADRP-18V-ND,XADRP 18VP Base Product Number: XADR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Housings - 1185160-XADRP-18V - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1185160-XADRP-18V
Connectors, Interconnects - Rectangular Connectors - Housings 1185160-XADRP-18V
Win Source Part Number: 1185160-XADRP-18V Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: XAD Number of Positions: 18 Pitch: 0.098" (2.50mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.098" (2.50mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): XADRP18V; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: JST Sales America Inc. Other Names: 455-2167,XADRP-18V(P ),XADRP-18V-ND,XADRP 18VP Base Product Number: XADR

Win Source Part Number: 1185160-XADRP-18V
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: XAD
Number of Positions: 18
Pitch: 0.098" (2.50mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.098" (2.50mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): XADRP18V;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: JST Sales America Inc.
Other Names: 455-2167,XADRP-18V(P),XADRP-18V-ND,XADRP18VP
Base Product Number: XADR

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-XADRP-18V
Electronic Connector 2027-XADRP-18V
Headers & Wire Housings XAD HOUSING (XADP) Product overview: XADRP-18V from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-XADRP-18V can be used for catalog matching and distributor lookup.

Headers & Wire Housings XAD HOUSING (XADP) Product overview: XADRP-18V from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-XADRP-18V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1185160-XADRP-18V 2027-XADRP-18V
Product Name Connectors, Interconnects - Rectangular Connectors - Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products