JST Sales America, Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings VLP-01V

Description
Win Source Part Number: 1354599-VLP-01V Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 90°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: VL Package: Bulk Product Status: Active Base Product Number: VLP Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: White Connector Type: Plug Contact Type: Female Socket Number of Positions: 1 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included
Request a Quote Datasheet
Description
Win Source Part Number: 1354599-VLP-01V Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 90°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: VL Package: Bulk Product Status: Active Base Product Number: VLP Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: White Connector Type: Plug Contact Type: Female Socket Number of Positions: 1 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1354599-VLP-01V - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1354599-VLP-01V
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1354599-VLP-01V
Win Source Part Number: 1354599-VLP-01V Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 90°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: VL Package: Bulk Product Status: Active Base Product Number: VLP Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Contact Termination: Crimp Color: White Connector Type: Plug Contact Type: Female Socket Number of Positions: 1 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included

Win Source Part Number: 1354599-VLP-01V
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -25°C ~ 90°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: JST Sales America Inc.
Series: VL
Package: Bulk
Product Status: Active
Base Product Number: VLP
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: White
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 1
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1354599-VLP-01V
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products