JST Sales America, Inc. Electronic Connector VHR-2N

Description
Headers & Wire Housings Product overview: VHR-2N from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-VHR-2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Headers & Wire Housings Product overview: VHR-2N from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-VHR-2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 2027-VHR-2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
2027-VHR-2N
Electronic Connector 2027-VHR-2N
Headers & Wire Housings Product overview: VHR-2N from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-VHR-2N can be used for catalog matching and distributor lookup.

Headers & Wire Housings Product overview: VHR-2N from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-VHR-2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - VHR-2N - 052397-VHR-2N - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - VHR-2N
052397-VHR-2N
Rectangular Connectors - VHR-2N 052397-VHR-2N
Manufacturer: JST Sales America Inc. Win Source Part Number: 052397-VHR-2N Packaging: Bulk Number of Positions: 2 Pitch: 0.156" (3.96mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: JST Sales America Inc.
Win Source Part Number: 052397-VHR-2N
Packaging: Bulk
Number of Positions: 2
Pitch: 0.156" (3.96mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Wire-Board Connector, Receptacle, 2 Position, 3.96Mm; Product Range Jst (Japan Solderless Terminals) - 68C2104 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 2 Position, 3.96Mm; Product Range Jst (Japan Solderless Terminals)
68C2104
Wire-Board Connector, Receptacle, 2 Position, 3.96Mm; Product Range Jst (Japan Solderless Terminals) 68C2104
WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 3.96MM; Product Range:VH Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:SVH-21T-P1.1 Contacts; Connector Mounting:PCB Mount; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 3.96MM; Product Range:VH Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3.96mm; For Use With:SVH-21T-P1.1 Contacts; Connector Mounting:PCB Mount; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-VHR-2N 052397-VHR-2N 68C2104
Product Name Electronic Connector Rectangular Connectors - VHR-2N Wire-Board Connector, Receptacle, 2 Position, 3.96Mm; Product Range Jst (Japan Solderless Terminals)
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S26 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMB (M) St. Connector for RG316 Cable - ET-SBMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4653442 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-1115-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
3 suppliers