Automotive Connectors RING CHAIN TERMINAL W/O INSULATION GRIP Product overview: SRA-20T-3.2 from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-SRA-20T-3.2 can be used for catalog matching and distributor lookup.
Manufacturer: JST Sales America Inc.
Win Source Part Number: 1333440-SRA-20T-3.2
Category: Connectors, Interconnects>Termin
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Standard Package: 15,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.181" (4.60mm)
Length - Overall: 0.386" (9.80mm)
Insulation: Non-Insulated
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: Q5670759
Base Product Number: SRA-20T
RoHS Status: RoHS Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-SRA-20T-3.2 | 1333440-SRA-20T-3.2 |
| Product Name | Automotive Electronic Connector | Connectors, Interconnects - Terminals - Ring Connectors |
| Connector Type | Automotive Connector |