JST Sales America, Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings SHR-15V-S-B

Description
Win Source Part Number: 1365800-SHR-15V-S-B Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: SH Package: Bulk Product Status: Active Base Product Number: SHR-15V Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 15 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.039" (1.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365800-SHR-15V-S-B Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: SH Package: Bulk Product Status: Active Base Product Number: SHR-15V Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 15 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.039" (1.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365800-SHR-15V-S-B - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365800-SHR-15V-S-B
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365800-SHR-15V-S-B
Win Source Part Number: 1365800-SHR-15V-S-B Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: SH Package: Bulk Product Status: Active Base Product Number: SHR-15V Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 15 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.039" (1.00mm)

Win Source Part Number: 1365800-SHR-15V-S-B
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: JST Sales America Inc.
Series: SH
Package: Bulk
Product Status: Active
Base Product Number: SHR-15V
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 15
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.039" (1.00mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-SHR-15V-S-B
Electronic Connector 2027-SHR-15V-S-B
Headers & Wire Housings SH HOUSING Product overview: SHR-15V-S-B from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-SHR-15V-S-B can be used for catalog matching and distributor lookup.

Headers & Wire Housings SH HOUSING Product overview: SHR-15V-S-B from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-SHR-15V-S-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1365800-SHR-15V-S-B 2027-SHR-15V-S-B
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Contacts - 1317G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers