JST Sales America, Inc. Connector, Housing, Receptacle, 1Mm, 9 Position; Product Range Jst (Japan Solderless Terminals) SHR-09V-S-B

Description
CONNECTOR, HOUSING, RECEPTACLE, 1MM, 9 POSITION; Product Range:SH Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:1mm; For Use With:SSH-003T-P0.2-H Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, RECEPTACLE, 1MM, 9 POSITION; Product Range:SH Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:1mm; For Use With:SSH-003T-P0.2-H Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Housing Receptacle 1mm, 9 Position (part number 33P8111) is designed for wire-to-board applications and features a compact, low-profile design. It has a current rating of 1.0 A AC/DC and a voltage rating of 50 V AC/DC. The operating temperature range is from -25AöC to +85AöC, making it suitable for various environmental conditions. This connector is compatible with conductor sizes AWG #32 to #28 and has an insulation outer diameter of 0.4 to 0.8 mm. It offers a maximum contact resistance of 20 m,Ѷ and an insulation resistance of at least 100 M,Ѷ. The product is compliant with RoHS standards and is recognized under E60389 and certified under LR20812. The housing material is made from PBT with a UL94V-0 rating, ensuring durability and safety in applications. This connector is supplied on embossed tape, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Connector Housing Receptacle 1mm, 9 Position (part number 33P8111) is designed for wire-to-board applications and features a compact, low-profile design. It has a current rating of 1.0 A AC/DC and a voltage rating of 50 V AC/DC. The operating temperature range is from -25AöC to +85AöC, making it suitable for various environmental conditions. This connector is compatible with conductor sizes AWG #32 to #28 and has an insulation outer diameter of 0.4 to 0.8 mm. It offers a maximum contact resistance of 20 m,Ѷ and an insulation resistance of at least 100 M,Ѷ. The product is compliant with RoHS standards and is recognized under E60389 and certified under LR20812. The housing material is made from PBT with a UL94V-0 rating, ensuring durability and safety in applications. This connector is supplied on embossed tape, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 1Mm, 9 Position; Product Range Jst (Japan Solderless Terminals) - 33P8111 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 1Mm, 9 Position; Product Range Jst (Japan Solderless Terminals)
33P8111
Connector, Housing, Receptacle, 1Mm, 9 Position; Product Range Jst (Japan Solderless Terminals) 33P8111
CONNECTOR, HOUSING, RECEPTACLE, 1MM, 9 POSITION; Product Range:SH Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:1mm; For Use With:SSH-003T-P0.2-H Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 1MM, 9 POSITION; Product Range:SH Series; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:1mm; For Use With:SSH-003T-P0.2-H Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33P8111
Product Name Connector, Housing, Receptacle, 1Mm, 9 Position; Product Range Jst (Japan Solderless Terminals)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details