JST Sales America, Inc. Connectors, Interconnects Rectangular Connectors Headers, Male Pins S7B-EH

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: JST Sales America Inc. Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: EH Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Style: Board to Cable/Wire
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: JST Sales America Inc. Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: EH Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Style: Board to Cable/Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Alternative Parts (Cross-Reference): Cross Manufacturer: JST Sales America Inc. Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: EH Package: Bulk Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Style: Board to Cable/Wire

Alternative Parts (Cross-Reference): Cross
Manufacturer: JST Sales America Inc.
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: EH
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.098" (2.50mm)
Style: Board to Cable/Wire

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data