JST Sales America, Inc. Rectangular Connectors - S3P-VH(LF) S3P-VH(LF)

Description
Manufacturer: JST Sales America Inc. Win Source Part Number: 741462-S3P-VH(LF) RoHS State: Request Verification Reference case: DIP Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: JST Sales America Inc. Win Source Part Number: 741462-S3P-VH(LF) RoHS State: Request Verification Reference case: DIP Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - S3P-VH(LF) - 741462-S3P-VH(LF) - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - S3P-VH(LF)
741462-S3P-VH(LF)
Rectangular Connectors - S3P-VH(LF) 741462-S3P-VH(LF)
Manufacturer: JST Sales America Inc. Win Source Part Number: 741462-S3P-VH(LF) RoHS State: Request Verification Reference case: DIP Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: JST Sales America Inc.
Win Source Part Number: 741462-S3P-VH(LF)
RoHS State: Request Verification
Reference case: DIP
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 741462-S3P-VH(LF)
Product Name Rectangular Connectors - S3P-VH(LF)
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X200D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details