Win Source Part Number: 1316359-PHR-3
Category: Connectors, Interconnects>Rectan
Series: PH
Number of Positions: 3
Pitch: 0.079" (2.00mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Detent Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: JST Sales America Inc.
Other Names: 455-(D)PHR-3(L)(PP),
Base Product Number: PHR
Headers & Wire Housings PH HOUSING Product overview: PHR-3 from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-PHR-3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1316359-PHR-3 | 2027-PHR-3 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Housings | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty |