JST Sales America, Inc. Wire-Board Connector Housing, Socket, 3 Position, 2Mm; Product Range Jst (Japan Solderless Terminals) PHR-3

Description
WIRE-BOARD CONNECTOR HOUSING, SOCKET, 3 POSITION, 2MM; Product Range:PH Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:BPH and SPH Series Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HOUSING, SOCKET, 3 POSITION, 2MM; Product Range:PH Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:BPH and SPH Series Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Housing, Socket, 3 Position, 2Mm; Product Range Jst (Japan Solderless Terminals) - 11J1289 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Housing, Socket, 3 Position, 2Mm; Product Range Jst (Japan Solderless Terminals)
11J1289
Wire-Board Connector Housing, Socket, 3 Position, 2Mm; Product Range Jst (Japan Solderless Terminals) 11J1289
WIRE-BOARD CONNECTOR HOUSING, SOCKET, 3 POSITION, 2MM; Product Range:PH Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:BPH and SPH Series Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HOUSING, SOCKET, 3 POSITION, 2MM; Product Range:PH Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2mm; For Use With:BPH and SPH Series Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 11J1289
Product Name Wire-Board Connector Housing, Socket, 3 Position, 2Mm; Product Range Jst (Japan Solderless Terminals)
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details