Headers & Wire Housings PHD HOUSING Product overview: PHDR-32VS from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-PHDR-32VS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1003590-PHDR-32VS
Category: Connectors, Interconnects>Rectan
Series: PHD
Number of Positions: 32
Pitch: 0.079" (2.00mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: JST Sales America Inc.
Other Names: PHDR32VS,455-1179
Base Product Number: PHDR-32V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-PHDR-32VS | 1003590-PHDR-32VS |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Housings |
| Voltage Rating | 250 volts |