JST Sales America, Inc. Rcpt Housing, 8Pos, Pa 66, White; Product Range Jst (Japan Solderless Terminals) PHDR-08VS

Description
RCPT HOUSING, 8POS, PA 66, WHITE; Product Range:PHD Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:JST PHD Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 8POS, PA 66, WHITE; Product Range:PHD Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:JST PHD Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 8Pos, Pa 66, White; Product Range Jst (Japan Solderless Terminals) - 90R9081 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 8Pos, Pa 66, White; Product Range Jst (Japan Solderless Terminals)
90R9081
Rcpt Housing, 8Pos, Pa 66, White; Product Range Jst (Japan Solderless Terminals) 90R9081
RCPT HOUSING, 8POS, PA 66, WHITE; Product Range:PHD Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2mm; For Use With:JST PHD Series Socket Crimp Contacts RoHS Compliant: Yes

RCPT HOUSING, 8POS, PA 66, WHITE; Product Range:PHD Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2mm; For Use With:JST PHD Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90R9081
Product Name Rcpt Housing, 8Pos, Pa 66, White; Product Range Jst (Japan Solderless Terminals)
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details