Headers & Wire Housings LEA HOUSING Product overview: LEAR-02V-S from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-LEAR-02V-S can be used for catalog matching and distributor lookup.
Win Source Part Number: 1365273-LEAR-02V-S
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: JST Sales America Inc.
Series: LEA
Package: Bulk
Product Status: Active
Base Product Number: LEAR-02V
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Current Rating (Amps): 3A (22 AWG)
Style: Board to Cable/Wire
Connector Type: Receptacle Housing for Socket Contact
Number of Positions: 2
Termination: Crimp
Voltage Rating: 300V
Housing Color: Natural
Pitch: 0.071" (1.80mm)
Housing Material: Polybutylene Terephthalate (PBT)
Wire-To-Board Connector, LEA Series, Receptacle, 2, 1.8 mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-LEAR-02V-S | 1365273-LEAR-02V-S | 53X3184 |
| Product Name | Electronic Connector | Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies | Wire-To-Board Connector, Lea Series, Receptacle, 2, 1.8 Mm Rohs Compliant Jst (Japan Solderless Terminals) |
| Termination | Crimp |