JST Sales America, Inc. Connector, Housing, Receptacle, 4 Position, 1Row; Product Range Jst (Japan Solderless Terminals) EHR-4

Description
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 1ROW; Product Range:EH Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:SHE Series Socket Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 1ROW; Product Range:EH Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:SHE Series Socket Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 4 Position, 1Row; Product Range Jst (Japan Solderless Terminals) - 87R0068 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 4 Position, 1Row; Product Range Jst (Japan Solderless Terminals)
87R0068
Connector, Housing, Receptacle, 4 Position, 1Row; Product Range Jst (Japan Solderless Terminals) 87R0068
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 1ROW; Product Range:EH Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:SHE Series Socket Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION, 1ROW; Product Range:EH Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.5mm; For Use With:SHE Series Socket Crimp Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87R0068
Product Name Connector, Housing, Receptacle, 4 Position, 1Row; Product Range Jst (Japan Solderless Terminals)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details