JST Sales America, Inc. Rectangular Connectors - B8PS-VH B8PS-VH

Description
Manufacturer: JST Sales America Inc. Win Source Part Number: 863333-B8PS-VH Series: VH Operating Temperature Range: -25°C ~ 85°C Features: Connector Header Through Hole, Right Angle 8 position 0.156" (3.96mm) Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: JST Sales America Inc. Win Source Part Number: 863333-B8PS-VH Series: VH Operating Temperature Range: -25°C ~ 85°C Features: Connector Header Through Hole, Right Angle 8 position 0.156" (3.96mm) Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - B8PS-VH - 863333-B8PS-VH - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - B8PS-VH
863333-B8PS-VH
Rectangular Connectors - B8PS-VH 863333-B8PS-VH
Manufacturer: JST Sales America Inc. Win Source Part Number: 863333-B8PS-VH Series: VH Operating Temperature Range: -25°C ~ 85°C Features: Connector Header Through Hole, Right Angle 8 position 0.156" (3.96mm) Package: Bulk Mounting: Through Hole, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040

Manufacturer: JST Sales America Inc.
Win Source Part Number: 863333-B8PS-VH
Series: VH
Operating Temperature Range: -25°C ~ 85°C
Features: Connector Header Through Hole, Right Angle 8 position 0.156" (3.96mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 863333-B8PS-VH
Product Name Rectangular Connectors - B8PS-VH
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details