JST Sales America, Inc. Rectangular Connectors - B2B-XH-A B2B-XH-A

Description
Manufacturer: JST Sales America Inc. Win Source Part Number: 67272-B2B-XH-A Packaging: Bulk Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Fastening Type: Detent Lock Voltage Rating: 250V Current Rating: 3A Mated Stacking Heights: 9.8mm Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 2.50mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.276" (7.00mm) Contact Shape: Square Temperature Range - Operating: -25°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: JST Sales America Inc. Win Source Part Number: 67272-B2B-XH-A Packaging: Bulk Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Fastening Type: Detent Lock Voltage Rating: 250V Current Rating: 3A Mated Stacking Heights: 9.8mm Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 2.50mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.276" (7.00mm) Contact Shape: Square Temperature Range - Operating: -25°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - B2B-XH-A - 67272-B2B-XH-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - B2B-XH-A
67272-B2B-XH-A
Rectangular Connectors - B2B-XH-A 67272-B2B-XH-A
Manufacturer: JST Sales America Inc. Win Source Part Number: 67272-B2B-XH-A Packaging: Bulk Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Fastening Type: Detent Lock Voltage Rating: 250V Current Rating: 3A Mated Stacking Heights: 9.8mm Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 2.50mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.276" (7.00mm) Contact Shape: Square Temperature Range - Operating: -25°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: JST Sales America Inc.
Win Source Part Number: 67272-B2B-XH-A
Packaging: Bulk
Number of Positions: 2
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit, Solder
Fastening Type: Detent Lock
Voltage Rating: 250V
Current Rating: 3A
Mated Stacking Heights: 9.8mm
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 2.50mm
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.134" (3.40mm)
Insulation Height: 0.276" (7.00mm)
Contact Shape: Square
Temperature Range - Operating: -25°C to 85°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 67272-B2B-XH-A
Product Name Rectangular Connectors - B2B-XH-A
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details