JST Sales America, Inc. Rectangular Connectors - B10B-XASK-1(LF)(SN) B10B-XASK-1(LF)(SN)

Description
Manufacturer: JST Sales America Inc. Win Source Part Number: 862888-B10B-XASK-1(L F)(SN) Series: XA Operating Temperature Range: -25°C ~ 85°C Features: Connector Header Through Hole 10 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole Family Name: B10B-XAS Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: Not Applicable Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: JST Sales America Inc. Win Source Part Number: 862888-B10B-XASK-1(L F)(SN) Series: XA Operating Temperature Range: -25°C ~ 85°C Features: Connector Header Through Hole 10 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole Family Name: B10B-XAS Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: Not Applicable Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - B10B-XASK-1(LF)(SN) - 862888-B10B-XASK-1(LF)(SN) - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - B10B-XASK-1(LF)(SN)
862888-B10B-XASK-1(LF)(SN)
Rectangular Connectors - B10B-XASK-1(LF)(SN) 862888-B10B-XASK-1(LF)(SN)
Manufacturer: JST Sales America Inc. Win Source Part Number: 862888-B10B-XASK-1(L F)(SN) Series: XA Operating Temperature Range: -25°C ~ 85°C Features: Connector Header Through Hole 10 position 0.098" (2.50mm) Package: Bulk Mounting: Through Hole Family Name: B10B-XAS Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: Not Applicable Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.69.4040

Manufacturer: JST Sales America Inc.
Win Source Part Number: 862888-B10B-XASK-1(LF)(SN)
Series: XA
Operating Temperature Range: -25°C ~ 85°C
Features: Connector Header Through Hole 10 position 0.098" (2.50mm)
Package: Bulk
Mounting: Through Hole
Family Name: B10B-XAS
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Through-Hole Electronic Connector - 2027-B10B-XASK-1(LF)(SN) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Electronic Connector
2027-B10B-XASK-1(LF)(SN)
Through-Hole Electronic Connector 2027-B10B-XASK-1(LF)(SN)
Headers & Wire Housings 10 Position Top Entry Through Hole Shrouded Header Product overview: B10B-XASK-1(LF)(SN) from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-B10B-XASK-1(LF) (SN) can be used for catalog matching and distributor lookup.

Headers & Wire Housings 10 Position Top Entry Through Hole Shrouded Header Product overview: B10B-XASK-1(LF)(SN) from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-B10B-XASK-1(LF)(SN) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 862888-B10B-XASK-1(LF)(SN) 2027-B10B-XASK-1(LF)(SN)
Product Name Rectangular Connectors - B10B-XASK-1(LF)(SN) Through-Hole Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2110/GN - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details