FLZ series FFC/FPC 0.5 mm pitch connectors with a compact space saving design. The height of these FLZ series FFC/FPC SMT connectors is just 2.00 mm above the PCB which allows interconnections to be made in tight spaces. These FLZ series 0.5 mm FFC/FPC connectors feature a zero insertion force (ZIF) mechanism which increases resistance to wear and extends the connector life. The connector housings are made from heat resistant plastic making the connector SMT reflow solder compatible. Inline surface mount tails allow easy inspection. These FLZ 0.5 mm FFC/FPC connectors are available with either normal or reverse configurations for design flexibility. Connectors with a normal configuration accept FFC/FPC with the mating surfaces facing upwards. Connectors with a reverse configuration accept FFC/FPC with the mating surfaces facing downwards.
Number of Contacts = 18
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Top Contact
Body Orientation = Right Angle
Current Rating = 500mA
Voltage Rating = 50 V ac/dc
Number of Rows = 1
RS Components, Ltd. | |
---|---|
Product Category | Board Mount Connectors |
Product Number | 6385773 |
Connector Type | FPC / FFC |
Gender | Female / Jack |
Termination | ZIF Top Contact |
Mounting | Surface Mount |