JST Sales America, Inc. Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 04SR-3S

Description
Manufacturer: JST Sales America Inc. Win Source Part Number: 1332624-04SR-3S Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Bulk Number of Positions: 4 Pitch: 0.039" (1.00mm) Color: Natural Features: Closed End Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Finish: Tin Wire Gauge: 30 AWG Cable Termination: IDC Wire Type: Discrete Standard Package: 2,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: 04SR-3S-ND,(G)04SR-3 S,455-2185,04SR3S Base Product Number: 04SR RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: JST Sales America Inc. Win Source Part Number: 1332624-04SR-3S Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Bulk Number of Positions: 4 Pitch: 0.039" (1.00mm) Color: Natural Features: Closed End Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Finish: Tin Wire Gauge: 30 AWG Cable Termination: IDC Wire Type: Discrete Standard Package: 2,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: 04SR-3S-ND,(G)04SR-3 S,455-2185,04SR3S Base Product Number: 04SR RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1332624-04SR-3S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1332624-04SR-3S
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1332624-04SR-3S
Manufacturer: JST Sales America Inc. Win Source Part Number: 1332624-04SR-3S Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Bulk Number of Positions: 4 Pitch: 0.039" (1.00mm) Color: Natural Features: Closed End Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Finish: Tin Wire Gauge: 30 AWG Cable Termination: IDC Wire Type: Discrete Standard Package: 2,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Other Part Number: 04SR-3S-ND,(G)04SR-3 S,455-2185,04SR3S Base Product Number: 04SR RoHS Status: RoHS Compliant

Manufacturer: JST Sales America Inc.
Win Source Part Number: 1332624-04SR-3S
Category: Connectors, Interconnects>Rectangular Connectors>Free Hanging, Panel Mount
Packaging: Bulk
Number of Positions: 4
Pitch: 0.039" (1.00mm)
Color: Natural
Features: Closed End
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Finish: Tin
Wire Gauge: 30 AWG
Cable Termination: IDC
Wire Type: Discrete
Standard Package: 2,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: 04SR-3S-ND,(G)04SR-3S,455-2185,04SR3S
Base Product Number: 04SR
RoHS Status: RoHS Compliant

Buy Now Datasheet
Electronic Connector - 2027-04SR-3S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
2027-04SR-3S
Electronic Connector 2027-04SR-3S
Headers & Wire Housings SR RECEPTACLE Product overview: 04SR-3S from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-04SR-3S can be used for catalog matching and distributor lookup.

Headers & Wire Housings SR RECEPTACLE Product overview: 04SR-3S from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-04SR-3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1332624-04SR-3S 2027-04SR-3S
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details