JST Sales America, Inc. Rectangular Connectors - 02T-JWPF-VSLE-S 02T-JWPF-VSLE-S

Description
Manufacturer: JST Sales America Inc. Win Source Part Number: 849583-02T-JWPF-VSLE -S Series: JWPF Features: Rectangular Connectors - Housings Package: Bulk Family Name: 02T-JWPF Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.69.8000 Other Part Number: 455-1166, 02TJWPFVSLES
Request a Quote Datasheet
Description
Manufacturer: JST Sales America Inc. Win Source Part Number: 849583-02T-JWPF-VSLE -S Series: JWPF Features: Rectangular Connectors - Housings Package: Bulk Family Name: 02T-JWPF Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.69.8000 Other Part Number: 455-1166, 02TJWPFVSLES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 02T-JWPF-VSLE-S - 849583-02T-JWPF-VSLE-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 02T-JWPF-VSLE-S
849583-02T-JWPF-VSLE-S
Rectangular Connectors - 02T-JWPF-VSLE-S 849583-02T-JWPF-VSLE-S
Manufacturer: JST Sales America Inc. Win Source Part Number: 849583-02T-JWPF-VSLE -S Series: JWPF Features: Rectangular Connectors - Housings Package: Bulk Family Name: 02T-JWPF Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.69.8000 Other Part Number: 455-1166, 02TJWPFVSLES

Manufacturer: JST Sales America Inc.
Win Source Part Number: 849583-02T-JWPF-VSLE-S
Series: JWPF
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 02T-JWPF
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8536.69.8000
Other Part Number: 455-1166, 02TJWPFVSLES

Buy Now Datasheet
Automotive Electronic Connector - 2026-02T-JWPF-VSLE-S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Electronic Connector
2026-02T-JWPF-VSLE-S
Automotive Electronic Connector 2026-02T-JWPF-VSLE-S
Automotive Connectors 2P JWPF Single Row 2.0mm Pitch P Natural Sealed Male Product overview: 02T-JWPF-VSLE-S from JST Automotive is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-02T-JWPF-VSLE-S can be used for catalog matching and distributor lookup.

Automotive Connectors 2P JWPF Single Row 2.0mm Pitch P Natural Sealed Male Product overview: 02T-JWPF-VSLE-S from JST Automotive is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-02T-JWPF-VSLE-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Plug, 2Way, 2Mm; Product Range Jst (Japan Solderless Terminals) - 71C2994 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 2Way, 2Mm; Product Range Jst (Japan Solderless Terminals)
71C2994
Wire-Board Connector, Plug, 2Way, 2Mm; Product Range Jst (Japan Solderless Terminals) 71C2994
WIRE-BOARD CONNECTOR, PLUG, 2WAY, 2MM; Product Range:JWPF Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:JWPF Series Tab Contacts; Connector Mounting:Cable Mount; Connector Type:Rectangular Power RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 2WAY, 2MM; Product Range:JWPF Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:2mm; For Use With:JWPF Series Tab Contacts; Connector Mounting:Cable Mount; Connector Type:Rectangular Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 849583-02T-JWPF-VSLE-S 2026-02T-JWPF-VSLE-S 71C2994
Product Name Rectangular Connectors - 02T-JWPF-VSLE-S Automotive Electronic Connector Wire-Board Connector, Plug, 2Way, 2Mm; Product Range Jst (Japan Solderless Terminals)
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
Connector Systems Amp - Te Connectivity - 26AC5934 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details