JST Sales America, Inc. Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 02SR-3S

Description
Win Source Part Number: 1366168-02SR-3S Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: SR Package: Bulk Product Status: Active Features: Closed End Base Product Number: 02SR Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Wire Gauge: 30 AWG Contact Finish: Tin Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Number of Rows: 1 Pitch: 0.039" (1.00mm) Cable Termination: IDC Wire Type: Discrete
Request a Quote Datasheet
Description
Win Source Part Number: 1366168-02SR-3S Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: SR Package: Bulk Product Status: Active Features: Closed End Base Product Number: 02SR Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Wire Gauge: 30 AWG Contact Finish: Tin Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Number of Rows: 1 Pitch: 0.039" (1.00mm) Cable Termination: IDC Wire Type: Discrete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1366168-02SR-3S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1366168-02SR-3S
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1366168-02SR-3S
Win Source Part Number: 1366168-02SR-3S Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: SR Package: Bulk Product Status: Active Features: Closed End Base Product Number: 02SR Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Wire Gauge: 30 AWG Contact Finish: Tin Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Number of Rows: 1 Pitch: 0.039" (1.00mm) Cable Termination: IDC Wire Type: Discrete

Win Source Part Number: 1366168-02SR-3S
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: JST Sales America Inc.
Series: SR
Package: Bulk
Product Status: Active
Features: Closed End
Base Product Number: 02SR
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Wire Gauge: 30 AWG
Contact Finish: Tin
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 2
Number of Rows: 1
Pitch: 0.039" (1.00mm)
Cable Termination: IDC
Wire Type: Discrete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1366168-02SR-3S
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details