JST Sales America, Inc. Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 02NR-E4K(LF)

Description
Win Source Part Number: 1366165-02NR-E4K(LF) Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: NR Package: Bulk Product Status: Active Features: Strain Relief Base Product Number: 02NR-E4K Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Wire Gauge: 24 AWG Contact Finish: Tin Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Number of Rows: 1 Fastening Type: Latch Lock Pitch: 0.098" (2.50mm) Cable Termination: IDC Wire Type: Discrete or Ribbon Cable
Request a Quote Datasheet
Description
Win Source Part Number: 1366165-02NR-E4K(LF) Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: NR Package: Bulk Product Status: Active Features: Strain Relief Base Product Number: 02NR-E4K Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Wire Gauge: 24 AWG Contact Finish: Tin Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Number of Rows: 1 Fastening Type: Latch Lock Pitch: 0.098" (2.50mm) Cable Termination: IDC Wire Type: Discrete or Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1366165-02NR-E4K(LF) - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1366165-02NR-E4K(LF)
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1366165-02NR-E4K(LF)
Win Source Part Number: 1366165-02NR-E4K(LF) Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: JST Sales America Inc. Series: NR Package: Bulk Product Status: Active Features: Strain Relief Base Product Number: 02NR-E4K Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Wire Gauge: 24 AWG Contact Finish: Tin Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 2 Number of Rows: 1 Fastening Type: Latch Lock Pitch: 0.098" (2.50mm) Cable Termination: IDC Wire Type: Discrete or Ribbon Cable

Win Source Part Number: 1366165-02NR-E4K(LF)
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: JST Sales America Inc.
Series: NR
Package: Bulk
Product Status: Active
Features: Strain Relief
Base Product Number: 02NR-E4K
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Wire Gauge: 24 AWG
Contact Finish: Tin
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 2
Number of Rows: 1
Fastening Type: Latch Lock
Pitch: 0.098" (2.50mm)
Cable Termination: IDC
Wire Type: Discrete or Ribbon Cable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1366165-02NR-E4K(LF)
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Header; 6; 8 A; 125/300 V; 0.150 in.; 0.95 in.; Polyamide 6.6 - 70078483 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Nicomatic North America
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers