JST Manufacturing, Inc. Crimped Wire SH3-SS5-28300

Description
JST SH3-SS5-28300 Crimp Wire
Request a Quote
Description
JST SH3-SS5-28300 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 3116669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
3116669
Crimped Wire 3116669
JST SH3-SS5-28300 Crimp Wire

JST SH3-SS5-28300 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 3116669
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire - 1806032 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Silver Plated Copper Wire Shielding Braid, AA59569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.2673 lbs/ft (0.0030 to 0.3978 g/mm)
North American 30 to 36 AWG
View Details
Stranded Soft Drawn Tinned Copper Wire - 1301 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 24 to 14 AWG
View Details
Stainless Steel Oval Braided Wire - NES 481136-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0440 lbs/ft (0.0654 g/mm)
View Details