JST PHDR-18VS Connector Housing
JST PHDR-18VS Connector Housing
JST PHDR-18VS Connector Housing
-25°C~+85°C 2mm 2x9P PHD 9 2 不带 P=2mm Rectangular Connectors Housings ROHS
| RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 9182707 | 9182707P | PHDR-18VS |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Connectors >> Rectangular Connectors Housings |
| Gender | Male / Plug; Female / Jack | Female / Jack | |
| Mounting | Pcb mount | ||
| Contact Pitch | 2 mm (0.0787 inch) |