JST PHDR-14VS Connector Housing
JST PHDR-14VS Connector Housing
JST PHDR-14VS Connector Housing
2mm 2x7P PHD 7 2 2mm P=2mm Rectangular Connectors Housings ROHS
| RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 9174692 | 9174692P | PHDR-14VS |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Connectors >> Rectangular Connectors Housings |
| Gender | Male / Plug; Female / Jack | Female / Jack | |
| Mounting | Pcb mount | ||
| Contact Pitch | 2 mm (0.0787 inch) |