JST NSHR-06V-S Connector Housing
JST NSHR-06V-S Connector Housing
JST NSHR-06V-S Connector Housing
-25°C~+85°C 1mm 1x6P 6 1 不带 P=1mm Rectangular Connectors Housings ROHS
| RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 9060048P | 9060048 | NSHR-06V-S |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Connectors >> Rectangular Connectors Housings |
| Gender | Female / Jack | Male / Plug; Female / Jack | |
| Geometry | Straight | ||
| Mounting | Pcb mount |