connector,multipole PCB use,BM06B-SRSS-T
1x6P 6P 1 SR Tin 1mm 6 -25°C~+85°C 1A Copper Alloy Brick nogging SMD,P=1mm Wire To Board / Wire To Wire Connector ROHS
| RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 5468782 | BM06B-SRSS-TB(LF)(SN) |
| Product Name | PCB Headers | Connectors >> Wire To Board / Wire To Wire Connector |
| Category | Wire to Board Connector | |
| Connector Type | Header Connector | Wire to Board Connector; Wire to Wire Connector |
| Termination | Solder | |
| Mounting | Surface mount | Brick nogging |