JST B2B-PH-SM4-TB(LF)(SN
JST B2B-PH-SM4-TB(LF)(SN
1x2P 2P PH 1 Tin 2mm 2 -25°C~+85°C 2A Copper Alloy Brick nogging SMD,P=2mm Wire To Board / Wire To Wire Connector ROHS
| RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6881325 | 6881325P | B2B-PH-SM4-TB(LF)(SN) |
| Product Name | PCB Headers | PCB Headers | Connectors >> Wire To Board / Wire To Wire Connector |
| Category | Wire to Board Connector | ||
| Connector Type | Header Connector | Wire to Board Connector; Wire to Wire Connector | |
| Termination | Solder | ||
| Mounting | Surface mount | Brick nogging |