JST Manufacturing, Inc. Ring Terminals 03406

Description
Ring Term Uninsl DIN46234 2.5mm M4 100PC
Request a Quote
Description
Ring Term Uninsl DIN46234 2.5mm M4 100PC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 555400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
555400
Ring Terminals 555400
Ring Term Uninsl DIN46234 2.5mm M4 100PC

Ring Term Uninsl DIN46234 2.5mm M4 100PC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire Terminals
Product Number 555400
Product Name Ring Terminals
Terminal Type Ring Terminal; Ring Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2224.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Bootlace Ferrules - 1787355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details