100V 1000@3V,3A PNP 5A 2W TO-220-3 Darlington Transistors ROHS
100V 1000@3V,3A PNP 5A 2W TO-220-3 Darlington Transistors ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transistors | Darlington Transistors |
| Product Number | TIP127-JSM | TIP127-JSM |
| Product Name | Transistors | Triode/MOS Tube/Transistor >> Darlington Transistors |
| Polarity | PNP | |
| hfe | 1000 | |
| VCEO | 100 volts |