100V 1000@3V,3A NPN 5A 2W TO-220-3 Darlington Transistors ROHS
100V 1000@3V,3A NPN 5A 2W TO-220-3 Darlington Transistors ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Darlington Transistors | Transistors |
| Product Number | TIP122-JSM | TIP122-JSM |
| Product Name | Triode/MOS Tube/Transistor >> Darlington Transistors | Transistors |
| Polarity | NPN | |
| hfe | 1000 | |
| VCEO | 100 volts |