300V 250mW 80@30mA,10V 500mA SOT-23 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MMBTA92 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Package Type | SOT23 |
| IC(max) | 500 milliamps |
| VCEO | 300 volts |
| fT | 50 MHz |