160V 250mW 80@10mA,5V 600mA SOT-23 Bipolar Transistors - BJT ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MMBT5551 |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Package Type | SOT23 |
| IC(max) | 600 milliamps |
| VCEO | 160 volts |
| fT | 100 MHz |