Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
JSMICRO SEMICONDUCTOR CO., LTD.
MAX4427EPA-JSM -- LOGIC GATES
JSMicro Semiconductor Co., Ltd.
Logic Gates
MAX4427EPA-JSM
Description
Low Edge 4A 4.5V~25V 4A DIP-8 Gate Drivers ROHS
ODG (Origin Data Global)
Done
Description
Low Edge 4A 4.5V~25V 4A DIP-8 Gate Drivers ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Logic Gates
MAX4427EPA-JSM
Logic Gates
MAX4427EPA-JSM
Low Edge 4A 4.5V~25V 4A DIP-8 Gate Drivers ROHS
Low Edge 4A 4.5V~25V 4A DIP-8 Gate Drivers ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Logic Gates
Product Number
MAX4427EPA-JSM
Product Name
Logic Gates
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Gates and Inverters
54LS22J/B
Specs
Gate Type
AND; NAND
IC Package Type
DIP; Other; CDIP
View Details
4
suppliers
Texas Instruments
Gates and Inverters
54LS03FM
Specs
Gate Type
NAND; NAND Gate
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details
Micross Components, Inc.
Quad 2-Input OR
AP54RHC32ELT/BLT/ALT
Specs
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details
Nexperia B.V.
Dual 2-input NAND gate
74AHC2G00DC,125
Specs
Gate Type
NAND
Supply Voltage
+7.0
IC Package Type
Other; SOT765-1 SOT765-1
View Details
8
suppliers