200V 60W 100@1A,5V 7A NPN TO-220-3 Bipolar Transistors - BJT ROHS
200V 60W 100@1A,5V 7A NPN TO-220-3 Bipolar (BJT) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BU406-JSM | BU406-JSM |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Polarity | NPN | |
| Package Type | TO-220 | |
| IC(max) | 7000 milliamps | |
| VCEO | 200 volts |