20V 6A 20mΩ@10V,5A 2W 1.5V@250uA 2PCSNChannel(Common Drain) SOT-23-6 MOSFETs ROHS
20V 6A 20mΩ@10V,5A 2W 1.5V@250uA 2 N-Channel SOT-23-6 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 8205S | 8205S |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| V(BR)DSS | 20 volts | |
| VGS(off) | 1.5 volts | |
| rDS(on) | 0.0200 ohms |