230V 180W 160@1A,5V 16A NPN TO-3PL Bipolar Transistors - BJT ROHS
230V 180W 160@1A,5V 16A NPN TO-3PL Bipolar (BJT) ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 2SC5200-O-JSM | 2SC5200-O-JSM |
| Product Name | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors |
| Polarity | NPN | |
| Package Type | TO-3 | |
| IC(max) | 16000 milliamps | |
| VCEO | 230 volts |